FUSE BRD MNT 2.3A 50VAC/VDC 2SMD Product overview: ICP-S2.3TN from ROHM Semiconductor is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ICP-S2.3TN can be used for catalog matching and distributor lookup.
2.3A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MNT 2.3A 50VAC/VDC 2SMD
DISCONTINUED BY MANUFACTURER, FUSE, 2.3A, 50 VAC/VDC, 2 SMD JLEAD, 3.00MM X 2.50MM X 2.00MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-ICP-S2.3TN | ICP-S2.3TNTR-ND | ICP-S2.3TN | 162101883 |
| Product Name | 2.3A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |