Manufacturer: Kionix Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153198-EVAL-KXSS5-3
Output Type: Digital
Operating Supply Voltage: 2.8 V
Interface: I2C
Sensitivity (mV/g): 546 mV/g
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Acceleration Sensor Development Tools Eval Board for KXSS5-3028
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1153198-EVAL-KXSS5-3028 | EVAL-KXSS5-3028 |
| Product Name | Custom Parts - Custom Parts (E - I) - EVAL-KXSS5-3028 | Acceleration Sensor Development Tools |