ROHM Semiconductor USA, LLC Surface Mount Resistors ESR25JZPJ560

Description
ROHM ESR25JZPJ560 Resistor
Request a Quote Datasheet
Description
ROHM ESR25JZPJ560 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2637694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637694
Surface Mount Resistors 2637694
ROHM ESR25JZPJ560 Resistor

ROHM ESR25JZPJ560 Resistor

Supplier's Site
Surface Mount Resistors - 2637693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637693
Surface Mount Resistors 2637693
ROHM ESR25JZPJ560 Resistor

ROHM ESR25JZPJ560 Resistor

Supplier's Site
Surface Mount Resistors - 2637694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637694P
Surface Mount Resistors 2637694P
ROHM ESR25JZPJ560 Resistor

ROHM ESR25JZPJ560 Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM56AXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM56AXCT-ND
Chip Resistor - Surface Mount RHM56AXCT-ND
56 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM56AXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM56AXTR-ND
Chip Resistor - Surface Mount RHM56AXTR-ND
56 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2637694 RHM56AXCT-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210
Resistance Range 56 ohms 56 ohms
Power Rating 0.6600 watts 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details