ROHM Semiconductor USA, LLC Surface Mount Resistors ESR25JZPJ512

Description
ROHM ESR25JZPJ512 Resistor
Request a Quote Datasheet
Description
ROHM ESR25JZPJ512 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2637692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637692
Surface Mount Resistors 2637692
ROHM ESR25JZPJ512 Resistor

ROHM ESR25JZPJ512 Resistor

Supplier's Site
Surface Mount Resistors - 2637692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637692P
Surface Mount Resistors 2637692P
ROHM ESR25JZPJ512 Resistor

ROHM ESR25JZPJ512 Resistor

Supplier's Site
Surface Mount Resistors - 2637691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637691
Surface Mount Resistors 2637691
ROHM ESR25JZPJ512 Resistor

ROHM ESR25JZPJ512 Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM5.1KAXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.1KAXCT-ND
Chip Resistor - Surface Mount RHM5.1KAXCT-ND
5.1 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM5.1KAXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.1KAXTR-ND
Chip Resistor - Surface Mount RHM5.1KAXTR-ND
5.1 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM5.1KAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.1KAXDKR-ND
Chip Resistor - Surface Mount RHM5.1KAXDKR-ND
5.1 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2637692 RHM5.1KAXCT-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210
Resistance Range 5100 ohms
Power Rating 0.6600 watts 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details