ROHM Semiconductor USA, LLC Surface Mount Resistors ESR25JZPJ2R0

Description
ROHM ESR25JZPJ2R0 Resistor
Request a Quote Datasheet
Description
ROHM ESR25JZPJ2R0 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2637633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637633
Surface Mount Resistors 2637633
ROHM ESR25JZPJ2R0 Resistor

ROHM ESR25JZPJ2R0 Resistor

Supplier's Site
Surface Mount Resistors - 2637631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637631
Surface Mount Resistors 2637631
ROHM ESR25JZPJ2R0 Resistor

ROHM ESR25JZPJ2R0 Resistor

Supplier's Site
Surface Mount Resistors - 2637633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637633P
Surface Mount Resistors 2637633P
ROHM ESR25JZPJ2R0 Resistor

ROHM ESR25JZPJ2R0 Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM2AXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2AXCT-ND
Chip Resistor - Surface Mount RHM2AXCT-ND
2 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2AXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2AXDKR-ND
Chip Resistor - Surface Mount RHM2AXDKR-ND
2 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2AXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2AXTR-ND
Chip Resistor - Surface Mount RHM2AXTR-ND
2 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2637633 RHM2AXCT-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210
Resistance Range 2 ohms 2 ohms
Power Rating 0.6600 watts 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details