ROHM Semiconductor USA, LLC Surface Mount Resistors ESR25JZPJ1R2

Description
ROHM ESR25JZPJ1R2 Resistor
Request a Quote Datasheet
Description
ROHM ESR25JZPJ1R2 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2637593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637593
Surface Mount Resistors 2637593
ROHM ESR25JZPJ1R2 Resistor

ROHM ESR25JZPJ1R2 Resistor

Supplier's Site
Surface Mount Resistors - 2637593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637593P
Surface Mount Resistors 2637593P
ROHM ESR25JZPJ1R2 Resistor

ROHM ESR25JZPJ1R2 Resistor

Supplier's Site
Surface Mount Resistors - 2637592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637592
Surface Mount Resistors 2637592
ROHM ESR25JZPJ1R2 Resistor

ROHM ESR25JZPJ1R2 Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM1.2AXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.2AXTR-ND
Chip Resistor - Surface Mount RHM1.2AXTR-ND
1.2 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 Ohms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2637593 RHM1.2AXTR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210
Resistance Range 1.2 ohms 1.2 ohms
Power Rating 0.6600 watts 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details