ROHM Semiconductor USA, LLC Surface Mount Resistors ESR25JZPJ152

Description
ROHM ESR25JZPJ152 Resistor
Request a Quote Datasheet
Description
ROHM ESR25JZPJ152 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2637576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637576P
Surface Mount Resistors 2637576P
ROHM ESR25JZPJ152 Resistor

ROHM ESR25JZPJ152 Resistor

Supplier's Site
Surface Mount Resistors - 2637574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637574
Surface Mount Resistors 2637574
ROHM ESR25JZPJ152 Resistor

ROHM ESR25JZPJ152 Resistor

Supplier's Site
Surface Mount Resistors - 2637576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637576
Surface Mount Resistors 2637576
ROHM ESR25JZPJ152 Resistor

ROHM ESR25JZPJ152 Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM1.5KAXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.5KAXTR-ND
Chip Resistor - Surface Mount RHM1.5KAXTR-ND
1.5 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2637576P RHM1.5KAXTR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210
Resistance Range 1500 ohms
Power Rating 0.6600 watts 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers