ROHM Semiconductor USA, LLC Surface Mount Resistors ESR25JZPF3000

Description
ROHM ESR25JZPF3000 Resistor
Request a Quote Datasheet
Description
ROHM ESR25JZPF3000 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2637454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637454
Surface Mount Resistors 2637454
ROHM ESR25JZPF3000 Resistor

ROHM ESR25JZPF3000 Resistor

Supplier's Site
Surface Mount Resistors - 2637455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637455
Surface Mount Resistors 2637455
ROHM ESR25JZPF3000 Resistor

ROHM ESR25JZPF3000 Resistor

Supplier's Site
Surface Mount Resistors - 2637455P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637455P
Surface Mount Resistors 2637455P
ROHM ESR25JZPF3000 Resistor

ROHM ESR25JZPF3000 Resistor

Supplier's Site
Chip Resistor - Surface Mount - ESR25JZPF3000-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR25JZPF3000-ND
Chip Resistor - Surface Mount ESR25JZPF3000-ND
300 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 300R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
42AK4501
Res, 300R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm 42AK4501
RES, 300R, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 300R, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2637454 ESR25JZPF3000-ND 42AK4501
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 300R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210
Resistance Range 300 ohms 300 ohms
Power Rating 0.6600 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details