ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR25JZPF2400

Description
240 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
240 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR25JZPF2400-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR25JZPF2400-ND
Chip Resistor - Surface Mount ESR25JZPF2400-ND
240 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

240 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 240R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
42AK4494
Res, 240R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm 42AK4494
RES, 240R, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 240R, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ESR25JZPF2400-ND 42AK4494
Product Name Chip Resistor - Surface Mount Res, 240R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details