ROHM ESR25JZPF1R60 Resistor
ROHM ESR25JZPF1R60 Resistor
ROHM ESR25JZPF1R60 Resistor
1.6 Ohms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 1.6R, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES
RES SMD 1.6 OHM 1% 2/3W 1210
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2637421 | ESR25JZPF1R60-ND | 42AK4460 | ESR25JZPF1R60 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 1.6R, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 | 1210 | ||
| Resistance Range | 1.6 ohms | 1.6 ohms | 1.6 ohms | |
| Power Rating | 0.6600 watts | 1 watts | 0.6670 to 0.6667 watts | |
| Standards and Certifications | RoHS | RoHS |