ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR25JZPF1603

Description
160 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
160 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR25JZPF1603-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR25JZPF1603-ND
Chip Resistor - Surface Mount ESR25JZPF1603-ND
160 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

160 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 160K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
42AK4481
Res, 160K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm 42AK4481
RES, 160K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 160K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ESR25JZPF1603-ND 42AK4481
Product Name Chip Resistor - Surface Mount Res, 160K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details