ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR25JZPF1502

Description
RES 15K OHM 1% 1W 1210
Request a Quote Datasheet
Description
RES 15K OHM 1% 1W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR25JZPF1502DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR25JZPF1502DKR-ND
Chip Resistor - Surface Mount 846-ESR25JZPF1502DKR-ND
RES 15K OHM 1% 1W 1210

RES 15K OHM 1% 1W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR25JZPF1502TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR25JZPF1502TR-ND
Chip Resistor - Surface Mount 846-ESR25JZPF1502TR-ND
15 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.667W, 2/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR25JZPF1502CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR25JZPF1502CT-ND
Chip Resistor - Surface Mount 846-ESR25JZPF1502CT-ND
RES 15K OHM 1% 1W 1210

RES 15K OHM 1% 1W 1210

Buy Now Datasheet
Surface Mount Resistors - 2637402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637402
Surface Mount Resistors 2637402
ROHM ESR25JZPF1502 Resistor

ROHM ESR25JZPF1502 Resistor

Supplier's Site
Surface Mount Resistors - 2637402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637402P
Surface Mount Resistors 2637402P
ROHM ESR25JZPF1502 Resistor

ROHM ESR25JZPF1502 Resistor

Supplier's Site
Surface Mount Resistors - 2637401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2637401
Surface Mount Resistors 2637401
ROHM ESR25JZPF1502 Resistor

ROHM ESR25JZPF1502 Resistor

Supplier's Site
Res, 15K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
42AK4477
Res, 15K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm 42AK4477
RES, 15K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 15K, 1%, 0.66W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-ESR25JZPF1502DKR-ND 2637402 42AK4477
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 15K, 1%, 0.66W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers