ROHM Semiconductor USA, LLC 7.5 OHM 4W Resistor ESR18EZPJ7R5

Description
RES 7.5 OHM 5% 3/4W 1206 Product overview: ESR18EZPJ7R5 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPJ7R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 7.5 OHM 5% 3/4W 1206 Product overview: ESR18EZPJ7R5 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPJ7R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 OHM 4W Resistor - 52-ESR18EZPJ7R5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5 OHM 4W Resistor
52-ESR18EZPJ7R5
7.5 OHM 4W Resistor 52-ESR18EZPJ7R5
RES 7.5 OHM 5% 3/4W 1206 Product overview: ESR18EZPJ7R5 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPJ7R5 can be used for catalog matching and distributor lookup.

RES 7.5 OHM 5% 3/4W 1206 Product overview: ESR18EZPJ7R5 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPJ7R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2642164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642164
Surface Mount Resistors 2642164
ROHM ESR18EZPJ7R5 Surface Mount Resistor

ROHM ESR18EZPJ7R5 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642163
Surface Mount Resistors 2642163
ROHM ESR18EZPJ7R5 Surface Mount Resistor

ROHM ESR18EZPJ7R5 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642164P
Surface Mount Resistors 2642164P
ROHM ESR18EZPJ7R5 Surface Mount Resistor

ROHM ESR18EZPJ7R5 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM7.5ICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM7.5ICT-ND
Chip Resistor - Surface Mount RHM7.5ICT-ND
7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM7.5IDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM7.5IDKR-ND
Chip Resistor - Surface Mount RHM7.5IDKR-ND
7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM7.5ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM7.5ITR-ND
Chip Resistor - Surface Mount RHM7.5ITR-ND
7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-ESR18EZPJ7R5 2642164 RHM7.5ICT-ND
Product Name 7.5 OHM 4W Resistor Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details