ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPJ361

Description
360 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
360 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM360ICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM360ICT-ND
Chip Resistor - Surface Mount RHM360ICT-ND
360 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM360ITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM360ITR-ND
Chip Resistor - Surface Mount RHM360ITR-ND
360 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2642047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642047
Surface Mount Resistors 2642047
ROHM ESR18EZPJ361 Surface Mount Resistor

ROHM ESR18EZPJ361 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642048P
Surface Mount Resistors 2642048P
ROHM ESR18EZPJ361 Surface Mount Resistor

ROHM ESR18EZPJ361 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2642048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2642048
Surface Mount Resistors 2642048
ROHM ESR18EZPJ361 Surface Mount Resistor

ROHM ESR18EZPJ361 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - ESR18EZPJ361 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPJ361
Chip Resistor - Surface Mount ESR18EZPJ361
RES SMD 360 OHM 5% 1/2W 1206

RES SMD 360 OHM 5% 1/2W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ESR18EZPJ361 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR18EZPJ361
Resistors - Chip Resistor - Surface Mount ESR18EZPJ361
RES SMD 360 OHM 5% 1/2W 1206

RES SMD 360 OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RHM360ICT-ND 2642047 ESR18EZPJ361 ESR18EZPJ361
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details