ROHM ESR18EZPJ133 Surface Mount Resistor
ROHM ESR18EZPJ133 Surface Mount Resistor
ROHM ESR18EZPJ133 Surface Mount Resistor
13 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 13K OHM 5% 1/2W 1206
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2641941P | RHM13KITR-ND | ESR18EZPJ133 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | |
| Resistance Range | 13000 ohms | 13000 ohms | |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Standards and Certifications | RoHS |