Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |