ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF9102

Description
91 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
91 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR18EZPF9102-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR18EZPF9102-ND
Chip Resistor - Surface Mount ESR18EZPF9102-ND
91 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

91 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2641894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641894
Surface Mount Resistors 2641894
ROHM ESR18EZPF9102

ROHM ESR18EZPF9102

Supplier's Site
Surface Mount Resistors - 2641895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641895
Surface Mount Resistors 2641895
ROHM ESR18EZPF9102

ROHM ESR18EZPF9102

Supplier's Site
Surface Mount Resistors - 2641895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641895P
Surface Mount Resistors 2641895P
ROHM ESR18EZPF9102

ROHM ESR18EZPF9102

Supplier's Site
Res, 91K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4457
Res, 91K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4457
RES, 91K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 91K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ESR18EZPF9102-ND 2641894 42AK4457
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 91K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details