ROHM Semiconductor USA, LLC Surface Mount Resistors ESR18EZPF8201

Description
ROHM ESR18EZPF8201
Request a Quote Datasheet
Description
ROHM ESR18EZPF8201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2641882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641882P
Surface Mount Resistors 2641882P
ROHM ESR18EZPF8201

ROHM ESR18EZPF8201

Supplier's Site
Surface Mount Resistors - 2641882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641882
Surface Mount Resistors 2641882
ROHM ESR18EZPF8201

ROHM ESR18EZPF8201

Supplier's Site
Surface Mount Resistors - 2641881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641881
Surface Mount Resistors 2641881
ROHM ESR18EZPF8201

ROHM ESR18EZPF8201

Supplier's Site
Chip Resistor - Surface Mount - 846-ESR18EZPF8201DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF8201DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF8201DKR-ND
RES 8.2K OHM 1% 1/2W 1206

RES 8.2K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF8201CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF8201CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF8201CT-ND
RES 8.2K OHM 1% 1/2W 1206

RES 8.2K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF8201TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF8201TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF8201TR-ND
8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 8.2K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8.2K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4450
Res, 8.2K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4450
RES, 8.2K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 8.2K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR18EZPF8201 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF8201
Chip Resistor - Surface Mount ESR18EZPF8201
RES SMD 8.2K OHM 1% 1/2W 1206

RES SMD 8.2K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2641882P 846-ESR18EZPF8201DKR-ND 42AK4450 ESR18EZPF8201
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 8.2K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Resistance Range 8200 ohms 8200 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details