ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF5R60

Description
RES 5.6 OHM 1% 3/4W 1206
Request a Quote Datasheet
Description
RES 5.6 OHM 1% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF5R60CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF5R60CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF5R60CT-ND
RES 5.6 OHM 1% 3/4W 1206

RES 5.6 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF5R60DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF5R60DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF5R60DKR-ND
RES 5.6 OHM 1% 3/4W 1206

RES 5.6 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF5R60TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF5R60TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF5R60TR-ND
RES 5.6 OHM 1% 3/4W 1206

RES 5.6 OHM 1% 3/4W 1206

Buy Now Datasheet
5.6 OHM 4W Resistor - 52-ESR18EZPF5R60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6 OHM 4W Resistor
52-ESR18EZPF5R60
5.6 OHM 4W Resistor 52-ESR18EZPF5R60
RES 5.6 OHM 1% 3/4W 1206 Product overview: ESR18EZPF5R60 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF5R60 can be used for catalog matching and distributor lookup.

RES 5.6 OHM 1% 3/4W 1206 Product overview: ESR18EZPF5R60 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR18EZPF5R60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2641852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641852
Surface Mount Resistors 2641852
ROHM ESR18EZPF5R60

ROHM ESR18EZPF5R60

Supplier's Site
Surface Mount Resistors - 2641853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641853
Surface Mount Resistors 2641853
ROHM ESR18EZPF5R60

ROHM ESR18EZPF5R60

Supplier's Site
Surface Mount Resistors - 2641853P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641853P
Surface Mount Resistors 2641853P
ROHM ESR18EZPF5R60

ROHM ESR18EZPF5R60

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR18EZPF5R60 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ESR18EZPF5R60
Resistors - Chip Resistor - Surface Mount ESR18EZPF5R60
RES 5.6 OHM 1% 1/2W 1206

RES 5.6 OHM 1% 1/2W 1206

Supplier's Site
Res, 5.6R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4424
Res, 5.6R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4424
RES, 5.6R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 5.6R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 846-ESR18EZPF5R60CT-ND 52-ESR18EZPF5R60 2641852 ESR18EZPF5R60 42AK4424
Product Name Chip Resistor - Surface Mount 5.6 OHM 4W Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, 5.6R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details