560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 560R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2641841 | ESR18EZPF5600-ND | 42AK4430 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 560R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206 |
| Resistance Range | 560 ohms | 560 ohms | |
| Power Rating | 0.5000 watts | 0.7500 watts | |
| Standards and Certifications | RoHS | RoHS |