ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF3R00

Description
RES 3 OHM 1% 3/4W 1206
Request a Quote Datasheet
Description
RES 3 OHM 1% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF3R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF3R00DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF3R00DKR-ND
RES 3 OHM 1% 3/4W 1206

RES 3 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF3R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF3R00TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF3R00TR-ND
3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF3R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF3R00CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF3R00CT-ND
RES 3 OHM 1% 3/4W 1206

RES 3 OHM 1% 3/4W 1206

Buy Now Datasheet
Res, 3R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 28AK9549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
28AK9549
Res, 3R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 28AK9549
RES, 3R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 3R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR18EZPF3R00DKR-ND 28AK9549
Product Name Chip Resistor - Surface Mount Res, 3R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers