ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF3601

Description
3.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF3601TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF3601TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF3601TR-ND
3.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF3601DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF3601DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF3601DKR-ND
RES 3.6K OHM 1% 1/2W 1206

RES 3.6K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF3601CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF3601CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF3601CT-ND
RES 3.6K OHM 1% 1/2W 1206

RES 3.6K OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 3.6K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.6K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4411
Res, 3.6K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4411
RES, 3.6K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 3.6K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR18EZPF3601TR-ND 42AK4411
Product Name Chip Resistor - Surface Mount Res, 3.6K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details