ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF3302

Description
RES 33K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 33K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM33.0KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM33.0KAFDKR-ND
Chip Resistor - Surface Mount RHM33.0KAFDKR-ND
RES 33K OHM 1% 1/2W 1206

RES 33K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM33.0KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM33.0KAFCT-ND
Chip Resistor - Surface Mount RHM33.0KAFCT-ND
RES 33K OHM 1% 1/2W 1206

RES 33K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM33.0KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM33.0KAFTR-ND
Chip Resistor - Surface Mount RHM33.0KAFTR-ND
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 33K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4406
Res, 33K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4406
RES, 33K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 33K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM33.0KAFDKR-ND 42AK4406
Product Name Chip Resistor - Surface Mount Res, 33K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers