ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF2400

Description
RES 240 OHM 1% 3/4W 1206
Request a Quote Datasheet
Description
RES 240 OHM 1% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF2400DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2400DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2400DKR-ND
RES 240 OHM 1% 3/4W 1206

RES 240 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF2400CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2400CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2400CT-ND
RES 240 OHM 1% 3/4W 1206

RES 240 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF2400TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2400TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2400TR-ND
240 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

240 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 240R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4392
Res, 240R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4392
RES, 240R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 240R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR18EZPF2400DKR-ND 42AK4392
Product Name Chip Resistor - Surface Mount Res, 240R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details