ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF2201

Description
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF2201TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2201TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2201TR-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF2201CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2201CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2201CT-ND
RES 2.2K OHM 1% 1/2W 1206

RES 2.2K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF2201DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF2201DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF2201DKR-ND
RES 2.2K OHM 1% 1/2W 1206

RES 2.2K OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 2.2K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4387
Res, 2.2K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4387
RES, 2.2K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 2.2K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR18EZPF2201 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR18EZPF2201
Chip Resistor - Surface Mount ESR18EZPF2201
RES SMD 2.2K OHM 1% 1/2W 1206

RES SMD 2.2K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 846-ESR18EZPF2201TR-ND 42AK4387 ESR18EZPF2201
Product Name Chip Resistor - Surface Mount Res, 2.2K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers