ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF1802

Description
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR18EZPF1802TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1802TR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1802TR-ND
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF1802DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1802DKR-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1802DKR-ND
RES 18K OHM 1% 1/2W 1206

RES 18K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR18EZPF1802CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR18EZPF1802CT-ND
Chip Resistor - Surface Mount 846-ESR18EZPF1802CT-ND
RES 18K OHM 1% 1/2W 1206

RES 18K OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 18K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4374
Res, 18K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4374
RES, 18K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 18K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR18EZPF1802TR-ND 42AK4374
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details