ROHM Semiconductor USA, LLC Surface Mount Resistors ESR10EZPJ395

Description
ROHM ESR10EZPJ395 Resistor
Request a Quote Datasheet
Description
ROHM ESR10EZPJ395 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2629575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629575
Surface Mount Resistors 2629575
ROHM ESR10EZPJ395 Resistor

ROHM ESR10EZPJ395 Resistor

Supplier's Site
Surface Mount Resistors - 2629576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629576P
Surface Mount Resistors 2629576P
ROHM ESR10EZPJ395 Resistor

ROHM ESR10EZPJ395 Resistor

Supplier's Site
Surface Mount Resistors - 2629576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629576
Surface Mount Resistors 2629576
ROHM ESR10EZPJ395 Resistor

ROHM ESR10EZPJ395 Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM3.9MKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.9MKTR-ND
Chip Resistor - Surface Mount RHM3.9MKTR-ND
3.9 MOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 MOhms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2629575 RHM3.9MKTR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805
Resistance Range 0.0039 ohms
Power Rating 0.4000 watts 0.4000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers