ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF8203

Description
820 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR10EZPF8203-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR10EZPF8203-ND
Chip Resistor - Surface Mount ESR10EZPF8203-ND
820 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2629398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629398
Surface Mount Resistors 2629398
ROHM ESR10EZPF8203 Resistor

ROHM ESR10EZPF8203 Resistor

Supplier's Site
Surface Mount Resistors - 2629397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629397
Surface Mount Resistors 2629397
ROHM ESR10EZPF8203 Resistor

ROHM ESR10EZPF8203 Resistor

Supplier's Site
Surface Mount Resistors - 2629398P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629398P
Surface Mount Resistors 2629398P
ROHM ESR10EZPF8203 Resistor

ROHM ESR10EZPF8203 Resistor

Supplier's Site
Res, 820K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
42AK4337
Res, 820K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 42AK4337
RES, 820K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 820K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ESR10EZPF8203-ND 2629398 42AK4337
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 820K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details