ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF8201

Description
8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF8201TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF8201TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF8201TR-ND
8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF8201CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF8201CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF8201CT-ND
RES 8.2K OHM 1% 2/5W 0805

RES 8.2K OHM 1% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF8201DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF8201DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF8201DKR-ND
RES 8.2K OHM 1% 2/5W 0805

RES 8.2K OHM 1% 2/5W 0805

Buy Now Datasheet
Res, 8.2K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8.2K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
42AK4335
Res, 8.2K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 42AK4335
RES, 8.2K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 8.2K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR10EZPF8201TR-ND 42AK4335
Product Name Chip Resistor - Surface Mount Res, 8.2K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details