ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF5603

Description
560 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR10EZPF5603-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR10EZPF5603-ND
Chip Resistor - Surface Mount ESR10EZPF5603-ND
560 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 560K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
42AK4323
Res, 560K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 42AK4323
RES, 560K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 560K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ESR10EZPF5603-ND 42AK4323
Product Name Chip Resistor - Surface Mount Res, 560K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers