47 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
47 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
47 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 47K OHM 1% 0.4W 0805
RES, 47K, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | RHM47.0KAEDKR-ND | ESR10EZPF4702 | 28AK9513 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 47K, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 1 +/- % | 1 +/- % |