ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR10EZPF1621

Description
RES 1.62K OHM 1% 2/5W 0805
Request a Quote Datasheet
Description
RES 1.62K OHM 1% 2/5W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR10EZPF1621DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF1621DKR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF1621DKR-ND
RES 1.62K OHM 1% 2/5W 0805

RES 1.62K OHM 1% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF1621CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF1621CT-ND
Chip Resistor - Surface Mount 846-ESR10EZPF1621CT-ND
RES 1.62K OHM 1% 2/5W 0805

RES 1.62K OHM 1% 2/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR10EZPF1621TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR10EZPF1621TR-ND
Chip Resistor - Surface Mount 846-ESR10EZPF1621TR-ND
1.62 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.62 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K62, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm - 28AK9493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
28AK9493
Res, 1K62, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm 28AK9493
RES, 1K62, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 1K62, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR10EZPF1621DKR-ND 28AK9493
Product Name Chip Resistor - Surface Mount Res, 1K62, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details