RES 147 OHM 1% 1/2W 0805
RES 147 OHM 1% 1/2W 0805
147 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 147 OHM 1% 1/2W 0805 Product overview: ESR10EZPF1470 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 147 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 147 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR10EZPF1470 can be used for catalog matching and distributor lookup.
RES SMD 147 OHM 1% 0.4W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 846-ESR10EZPF1470DKR-ND | 52-ESR10EZPF1470 | ESR10EZPF1470 |
| Product Name | Chip Resistor - Surface Mount | 147 OHM 2W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | |
| Resistance Range | 147 ohms | 147 ohms | 147 ohms |