8.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
8.2 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
ROHM ESR03EZPJ825 Surface Mount Resistor
ROHM ESR03EZPJ825 Surface Mount Resistor
ROHM ESR03EZPJ825 Surface Mount Resistor
RES SMD 8.2M OHM 5% 1/4W 0603
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RHM8.2MDTR-ND | 2629973P | ESR03EZPJ825 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 5 +/- % | 5 +/- % |