ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF47R0

Description
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF47R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF47R0TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF47R0TR-ND
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF47R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF47R0DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF47R0DKR-ND
RES 47 OHM 1% 1/3W 0603

RES 47 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF47R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF47R0CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF47R0CT-ND
RES 47 OHM 1% 1/3W 0603

RES 47 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR03EZPF47R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF47R0
Chip Resistor - Surface Mount ESR03EZPF47R0
RES SMD 47 OHM 1% 1/4W 0603

RES SMD 47 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 47R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4205
Res, 47R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4205
RES, 47R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 47R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 846-ESR03EZPF47R0TR-ND ESR03EZPF47R0 42AK4205
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers