ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF1804

Description
1.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF1804TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1804TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1804TR-ND
1.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF1804CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1804CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1804CT-ND
RES 1.8M OHM 1% 1/4W 0603

RES 1.8M OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF1804DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1804DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1804DKR-ND
RES 1.8M OHM 1% 1/4W 0603

RES 1.8M OHM 1% 1/4W 0603

Buy Now Datasheet
Res, 1.8M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.8M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4148
Res, 1.8M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4148
RES, 1.8M, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 1.8M, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR03EZPF1804TR-ND 42AK4148
Product Name Chip Resistor - Surface Mount Res, 1.8M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details