ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF1200

Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF1200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1200TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1200TR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF1200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1200DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1200DKR-ND
RES 120 OHM 1% 1/3W 0603

RES 120 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF1200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1200CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1200CT-ND
RES 120 OHM 1% 1/3W 0603

RES 120 OHM 1% 1/3W 0603

Buy Now Datasheet
Res, 120R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4129
Res, 120R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4129
RES, 120R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 120R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR03EZPF1200TR-ND 42AK4129
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details