ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR01MZPF3000

Description
300 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR01MZPF3000-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR01MZPF3000-ND
Chip Resistor - Surface Mount ESR01MZPF3000-ND
300 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 300R, 1%, 0.2W, Thick Film, 0402 Rohs Compliant Rohm - 42AK4108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.2W, Thick Film, 0402 Rohs Compliant Rohm
42AK4108
Res, 300R, 1%, 0.2W, Thick Film, 0402 Rohs Compliant Rohm 42AK4108
RES, 300R, 1%, 0.2W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 300R, 1%, 0.2W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR01MZPF3000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR01MZPF3000
Chip Resistor - Surface Mount ESR01MZPF3000
RES SMD 300 OHM 1% 1/5W 0402

RES SMD 300 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ESR01MZPF3000-ND 42AK4108 ESR01MZPF3000
Product Name Chip Resistor - Surface Mount Res, 300R, 1%, 0.2W, Thick Film, 0402 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details