Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
ROHM SEMICONDUCTOR USA, LLC
DTA144EE3TL -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
ROHM Semiconductor USA, LLC
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144EE3TL
Description
TRANS PREBIAS NPN 50V 0.1A EMT3
Acme Chip Technology Co., Limited
Done
Description
TRANS PREBIAS NPN 50V 0.1A EMT3
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144EE3TL
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144EE3TL
TRANS PREBIAS NPN 50V 0.1A EMT3
TRANS PREBIAS NPN 50V 0.1A EMT3
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Bipolar RF Transistors
Product Number
DTA144EE3TL
Product Name
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type
SC-75, SOT-416
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
50 V, 500 mA NPN general-purpose transistor
2PD602ASL-QR
Specs
Package Type
SOT23; SOT23 SOT23
I
C(max)
500 milliamps
V
CEO
50 volts
View Details
2
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Arrays - CA3082F
CA3082F
Specs
Package Type
SOT3
View Details
Infineon Technologies AG
Bipolar Transistor Arrays
BC846SH6433XTMA1
Specs
Polarity
NPN
Package Type
PG-SOT363-6
Packing Method
Tape Reel; Tape & Reel
View Details
4
suppliers
RS Components, Ltd.
Bipolar Transistors
154908
Specs
Polarity
PNP
Package Type
SOT23; Sot-23
Number of units in IC
1
View Details