ROHM Semiconductor USA, LLC Rf Transistor, Aec-Q101, Pnp, 2.2K/2.2K; Digital Transistor Polarity Rohm DTA123EMFHAT2L

Description
RF TRANSISTOR, AEC-Q101, PNP, 2.2K/2.2K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; RoHS Compliant: Yes
Datasheet
Description
RF TRANSISTOR, AEC-Q101, PNP, 2.2K/2.2K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Aec-Q101, Pnp, 2.2K/2.2K; Digital Transistor Polarity Rohm - 24AC4701 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Pnp, 2.2K/2.2K; Digital Transistor Polarity Rohm
24AC4701
Rf Transistor, Aec-Q101, Pnp, 2.2K/2.2K; Digital Transistor Polarity Rohm 24AC4701
RF TRANSISTOR, AEC-Q101, PNP, 2.2K/2.2K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, PNP, 2.2K/2.2K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC4701
Product Name Rf Transistor, Aec-Q101, Pnp, 2.2K/2.2K; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details