ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (C - E) - DA227FHTL DA227FHTL

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977364-DA227FHTL Packaging: Cut Tape Forward Current: 100 mA Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977364-DA227FHTL Packaging: Cut Tape Forward Current: 100 mA Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DA227FHTL - 977364-DA227FHTL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DA227FHTL
977364-DA227FHTL
OEM Parts - OEM Parts (C - E) - DA227FHTL 977364-DA227FHTL
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977364-DA227FHTL Packaging: Cut Tape Forward Current: 100 mA Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977364-DA227FHTL
Packaging: Cut Tape
Forward Current: 100 mA
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Diode, Aec-Q101, 0.1A, 80V, Sot-343; Diode Configuration Rohm - 27AC3833 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, 0.1A, 80V, Sot-343; Diode Configuration Rohm
27AC3833
Diode, Aec-Q101, 0.1A, 80V, Sot-343; Diode Configuration Rohm 27AC3833
DIODE, AEC-Q101, 0.1A, 80V, SOT-343; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current IfsmRoHS Compliant: Yes

DIODE, AEC-Q101, 0.1A, 80V, SOT-343; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 977364-DA227FHTL 27AC3833
Product Name OEM Parts - OEM Parts (C - E) - DA227FHTL Diode, Aec-Q101, 0.1A, 80V, Sot-343; Diode Configuration Rohm
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current Diodes - 1333345P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 140 mA
View Details
3 suppliers