ROHM Semiconductor USA, LLC LEDs CSL1901MW1

Description
Yellow Green Surface Mount Chip LED
Request a Quote Datasheet
Description
Yellow Green Surface Mount Chip LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2523134P - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow Green Surface Mount Chip LED

Yellow Green Surface Mount Chip LED

Supplier's Site
LEDs - 2523133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow Green Surface Mount Chip LED

Yellow Green Surface Mount Chip LED

Supplier's Site
LEDs - 2523134 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL1901MW1 LED

ROHM CSL1901MW1 LED

Supplier's Site
LED Indication - Discrete - 846-CSL1901MW1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL1901MW1CT-ND
LED Indication - Discrete 846-CSL1901MW1CT-ND
LED YLW-GRN DIFFUSED 0603 SMD

LED YLW-GRN DIFFUSED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL1901MW1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL1901MW1DKR-ND
LED Indication - Discrete 846-CSL1901MW1DKR-ND
LED YLW-GRN DIFFUSED 0603 SMD

LED YLW-GRN DIFFUSED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL1901MW1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL1901MW1TR-ND
LED Indication - Discrete 846-CSL1901MW1TR-ND
LED YLW-GRN DIFFUSED 0603 SMD

LED YLW-GRN DIFFUSED 0603 SMD

Buy Now Datasheet
Led, Ylw Grn, 570Nm, 3Mcd Rohs Compliant Rohm - 54AK5537 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ylw Grn, 570Nm, 3Mcd Rohs Compliant Rohm
54AK5537
Led, Ylw Grn, 570Nm, 3Mcd Rohs Compliant Rohm 54AK5537
LED, YLW GRN, 570NM, 3MCD ROHS COMPLIANT: YES

LED, YLW GRN, 570NM, 3MCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2523134P 846-CSL1901MW1CT-ND 54AK5537
Product Name LEDs LED Indication - Discrete Led, Ylw Grn, 570Nm, 3Mcd Rohs Compliant Rohm
Forward Voltage 1.8 volts 1.8 volts
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Chips - OPC6300-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Forward Current 350 milliamps
View Details
Small chip LED with reflector - SMLMN2BCT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details