Manufacturer: Rohm Semiconductor
Category: Optoelectronics -LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: White
Millicandela Rating: 1500mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | CSL1103WBDW1 |
| Product Name | Optoelectronics -LED Indication - Discrete |