ROHM Semiconductor USA, LLC LED Indication - Discrete CSL1001BT1C

Description
LED BLUE CLEAR 0603 SMD
Request a Quote Datasheet
Description
LED BLUE CLEAR 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL1001BT1CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL1001BT1CTR-ND
LED Indication - Discrete 846-CSL1001BT1CTR-ND
LED BLUE CLEAR 0603 SMD

LED BLUE CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL1001BT1CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL1001BT1CDKR-ND
LED Indication - Discrete 846-CSL1001BT1CDKR-ND
LED BLUE CLEAR 0603 SMD

LED BLUE CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL1001BT1CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL1001BT1CCT-ND
LED Indication - Discrete 846-CSL1001BT1CCT-ND
LED BLUE CLEAR 0603 SMD

LED BLUE CLEAR 0603 SMD

Buy Now Datasheet
LEDs - 264779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low Current Emission Blue SM Chip Led

Low Current Emission Blue SM Chip Led

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-CSL1001BT1CTR-ND 264779
Product Name LED Indication - Discrete LEDs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 1416-L128-4080SA35A00E1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details