ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0902VT1C

Description
LED RED CLEAR 0603 SMD
Request a Quote Datasheet
Description
LED RED CLEAR 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0902VT1CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0902VT1CDKR-ND
LED Indication - Discrete 846-CSL0902VT1CDKR-ND
LED RED CLEAR 0603 SMD

LED RED CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0902VT1CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0902VT1CTR-ND
LED Indication - Discrete 846-CSL0902VT1CTR-ND
Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0902VT1CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0902VT1CCT-ND
LED Indication - Discrete 846-CSL0902VT1CCT-ND
LED RED CLEAR 0603 SMD

LED RED CLEAR 0603 SMD

Buy Now Datasheet
Led, Red, 630Nm, 280Mcd, 0603 Rohs Compliant Rohm - 31AK5820 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 630Nm, 280Mcd, 0603 Rohs Compliant Rohm
31AK5820
Led, Red, 630Nm, 280Mcd, 0603 Rohs Compliant Rohm 31AK5820
LED, RED, 630NM, 280MCD, 0603 ROHS COMPLIANT: YES

LED, RED, 630NM, 280MCD, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-CSL0902VT1CDKR-ND 31AK5820
Product Name LED Indication - Discrete Led, Red, 630Nm, 280Mcd, 0603 Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details