ROHM Semiconductor USA, LLC IR LEDs CSL0902RT1

Description
ROHM CSL0902RT1 LED
Request a Quote
Description
ROHM CSL0902RT1 LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 264750 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
264750
IR LEDs 264750
ROHM CSL0902RT1 LED

ROHM CSL0902RT1 LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 264750
Product Name IR LEDs
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details
LED White Lighting - 1416-L128-2790CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers