ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0902ET1C

Description
LED GREEN CLEAR 0603 SMD
Request a Quote Datasheet
Description
LED GREEN CLEAR 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0902ET1CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0902ET1CDKR-ND
LED Indication - Discrete 846-CSL0902ET1CDKR-ND
LED GREEN CLEAR 0603 SMD

LED GREEN CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0902ET1CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0902ET1CTR-ND
LED Indication - Discrete 846-CSL0902ET1CTR-ND
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0902ET1CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0902ET1CCT-ND
LED Indication - Discrete 846-CSL0902ET1CCT-ND
LED GREEN CLEAR 0603 SMD

LED GREEN CLEAR 0603 SMD

Buy Now Datasheet
LEDs - 2491103 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0902ET1C LED

ROHM CSL0902ET1C LED

Supplier's Site
LEDs - 2491102 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0902ET1C LED

ROHM CSL0902ET1C LED

Supplier's Site
LEDs - 2491103P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0902ET1C LED

ROHM CSL0902ET1C LED

Supplier's Site
Led, Green, 527Nm, 1.2Cd, 0603 Rohs Compliant Rohm - 31AK5817 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 527Nm, 1.2Cd, 0603 Rohs Compliant Rohm
31AK5817
Led, Green, 527Nm, 1.2Cd, 0603 Rohs Compliant Rohm 31AK5817
LED, GREEN, 527NM, 1.2CD, 0603 ROHS COMPLIANT: YES

LED, GREEN, 527NM, 1.2CD, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-CSL0902ET1CDKR-ND 2491103 31AK5817
Product Name LED Indication - Discrete LEDs Led, Green, 527Nm, 1.2Cd, 0603 Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High Brightness LED - CLM1B-BKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details