ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0902BT1C

Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0902BT1CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0902BT1CTR-ND
LED Indication - Discrete 846-CSL0902BT1CTR-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0902BT1CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0902BT1CDKR-ND
LED Indication - Discrete 846-CSL0902BT1CDKR-ND
LED BLUE CLEAR 0603 SMD

LED BLUE CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0902BT1CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0902BT1CCT-ND
LED Indication - Discrete 846-CSL0902BT1CCT-ND
LED BLUE CLEAR 0603 SMD

LED BLUE CLEAR 0603 SMD

Buy Now Datasheet
LEDs - 2491101 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0902BT1C LED

ROHM CSL0902BT1C LED

Supplier's Site
LEDs - 2491101P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0902BT1C LED

ROHM CSL0902BT1C LED

Supplier's Site
LEDs - 2491100 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0902BT1C LED

ROHM CSL0902BT1C LED

Supplier's Site
Led, Blue, 360Mcd, 470Nm Rohs Compliant Rohm - 31AK5816 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 360Mcd, 470Nm Rohs Compliant Rohm
31AK5816
Led, Blue, 360Mcd, 470Nm Rohs Compliant Rohm 31AK5816
LED, BLUE, 360MCD, 470NM ROHS COMPLIANT: YES

LED, BLUE, 360MCD, 470NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-CSL0902BT1CTR-ND 2491101 31AK5816
Product Name LED Indication - Discrete LEDs Led, Blue, 360Mcd, 470Nm Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
3W High Power LED - ASMT-AB31-NNP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 140 degrees
View Details
2 suppliers