LED YELLOW 0603 SMD
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
LED YELLOW 0603 SMD
LED, YELLOW, 590NM, 320MCD, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 2491096P | 846-CSL0901YT1CDKR-ND | 31AK5814 |
| Product Name | LEDs | LED Indication - Discrete | Led, Yellow, 590Nm, 320Mcd, 0603 Rohs Compliant Rohm |
| Forward Voltage | 2.1 volts | 2.1 volts | |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | Yellow |