ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0901WT1C

Description
LED YELLOW 0603 SMD
Request a Quote Datasheet
Description
LED YELLOW 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0901WT1CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901WT1CCT-ND
LED Indication - Discrete 846-CSL0901WT1CCT-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901WT1CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901WT1CTR-ND
LED Indication - Discrete 846-CSL0901WT1CTR-ND
Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901WT1CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901WT1CDKR-ND
LED Indication - Discrete 846-CSL0901WT1CDKR-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
Led, Yellow, 587Nm, 280Mcd, 0603 Rohs Compliant Rohm - 31AK5813 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 587Nm, 280Mcd, 0603 Rohs Compliant Rohm
31AK5813
Led, Yellow, 587Nm, 280Mcd, 0603 Rohs Compliant Rohm 31AK5813
LED, YELLOW, 587NM, 280MCD, 0603 ROHS COMPLIANT: YES

LED, YELLOW, 587NM, 280MCD, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-CSL0901WT1CCT-ND 31AK5813
Product Name LED Indication - Discrete Led, Yellow, 587Nm, 280Mcd, 0603 Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® Square LED - GW CSSRM2.EM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 5000 K
Viewing Angle 120 degrees
View Details